ifm electronic gmbh Ultrasonic sensor UGT521

Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
Request a Quote
Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT521 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT521
Ultrasonic sensor UGT521
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo
Supplier's Site
Ultrasonic sensor - UGT521 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT521
Ultrasonic sensor UGT521
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number UGT521 UGT521
Product Name Ultrasonic sensor Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 1.57 to 11.81 inch (40 to 300 mm) 1.57 to 11.81 inch (40 to 300 mm)
Switching Frequency 0.0080 kHz 0.0080 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 163181 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
View Details
3 suppliers
Photoelectric, Industrial - 1882-1018961-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
Proximity sensor - SIEN-M30NB-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 11.81 mils (300 µm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details