Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR PROX ULTRA 60-800MM MOD
| ifm efector inc. | ifm electronic gmbh | DigiKey | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | UGT588 | UGT588 | 2330-UGT588-ND |
| Product Name | Ultrasonic sensor | Ultrasonic sensor | Proximity Sensors - Industrial |
| Sensor Technology | Ultrasonic Proximity Sensor | Ultrasonic Proximity Sensor | |
| Body Shape | Threaded Barrel; Rectangular | ||
| Operation Distance | 2.36 to 31.5 inch (60 to 800 mm) | 2.36 to 31.5 inch (60 to 800 mm) | |
| Switching Frequency | 0.0050 kHz | 0.0050 kHz | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) |