Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Photoelectric Sensor OGP100
RETRO-REFLECTIVE SENSOR,RED LIGH
The retro-reflective sensor OGP100 - OGP-DPKG/US from ifm is characterised by a convenient plastic housing with protection rating IP67. The retro-reflective sensor OGP100 - OGP-DPKG/US has a range of 0.05-2.5 m and dark-on switching. The long range allows a reliable solution of your application. The retro-reflective sensor OGP100 - OGP-DPKG/US with M12 connector is ideal for position detection in factory automation, packaging and conveying.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGP100 | 191012 | 2330-OGP100-ND | |
| Product Name | Retro-reflective sensor | Photoelectric Sensors | Photoelectric, Industrial | Retro-reflective sensor ifm efector OGP100 - OGP-DPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Rectangular; Other; Rectangular | Cylindrical; Threaded Barrel | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | |||
| Mode | Dark-on | Dark-on |