ifm efector inc. Photoelectric OIT-FBOW-OI0008

Description
DISCONTINUED BY MANUFACTURER, DIFFUSE REFLECTION SENSOR, THREADED TYPE HOUSING, 20-250 VAC, W/O REVERSE POLARITY PROTECTION, 3-700MM RANGE, REPLACED BY OIT-FBOA-OI0002. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DIFFUSE REFLECTION SENSOR, THREADED TYPE HOUSING, 20-250 VAC, W/O REVERSE POLARITY PROTECTION, 3-700MM RANGE, REPLACED BY OIT-FBOA-OI0002. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88350106 - Radwell International
Willingboro, NJ, United States
Photoelectric
88350106
Photoelectric 88350106
DISCONTINUED BY MANUFACTURER, DIFFUSE REFLECTION SENSOR, THREADED TYPE HOUSING, 20-250 VAC, W/O REVERSE POLARITY PROTECTION, 3-700MM RANGE, REPLACED BY OIT-FBOA-OI0002. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIFFUSE REFLECTION SENSOR, THREADED TYPE HOUSING, 20-250 VAC, W/O REVERSE POLARITY PROTECTION, 3-700MM RANGE, REPLACED BY OIT-FBOA-OI0002. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88350106
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M30B-ZO-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 11.81 mils (300 µm)
View Details
Limit Style Sensors - 9853-5831 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3471 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details