Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PHOTOELECTRIC DIFFUSE REFLECTION
The M18 diffuse reflection sensor OGT300 - OGT-FPKG/US from ifm features a range of 2-800 mm and programmable light-on/dark-on mode. The teach buttons ensure easy set-up. The diffuse reflection sensor OGT300 - OGT-FPKG/US is of tested quality, confirmed by the ECOLAB certificate. Thanks to the robust stainless steel housing with the optimum sealing concept IP67/IP68/IP69K and a PMMA plastic lens, the diffuse reflection sensor OGT300 - OGT-FPKG/US with M12 connector is suitable for applications in hygienic and wet areas in the food industry.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGT300 | 2330-OGT300-ND | |
| Product Name | Diffuse reflection sensor | Photoelectric, Industrial | Retro-reflective sensor ifm efector OGT300 - OGT-FPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.0787 to 31.5 inch (2 to 800 mm) | 0.0787 to 31.5 inch (2 to 800 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Optical Technology Type | Diffuse | Retroreflective | |
| Beam Type | Visible | Visible |