Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor OGH312
PHOTOELECTRIC SENSOR,18MM THREAD
The M18 diffuse reflection sensor OGH312 - OGH-FPKG/US from ifm, with background suppression, features a range of 15-300 mm and programmable light-on/dark-on switching. Thanks to the fixed setting, easy set-up is ensured. The diffuse reflection sensor OGH312 - OGH-FPKG/US is of tested quality, confirmed by the ECOLAB certificate. Thanks to the robust stainless steel housing, the optimum sealing concept IP67/IP68/IP69K, and a PMMA plastic lens, the receiver of the through-beam sensor OGH312 - OGH-FPKG/US, with M12 connector, is suitable for applications in hygienic and wet areas in the food industry.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGH312 | 191001 | 2330-OGH312-ND | |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric Sensors | Photoelectric, Industrial | Diffuse reflection sensor ifm efector OGH312 - OGH-FPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Cylindrical | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.5906 to 11.81 inch (15 to 300 mm) | 0.5906 to 11.81 inch (15 to 300 mm) | ||
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | |
| Beam Type | Visible | Visible |