ifm electronic gmbh Ultrasonic sensor UGT211

Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
Request a Quote
Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT211 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT211
Ultrasonic sensor UGT211
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo
Supplier's Site
Ultrasonic sensor - UGT211 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT211
Ultrasonic sensor UGT211
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number UGT211 UGT211
Product Name Ultrasonic sensor Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 3.15 to 47.24 inch (80 to 1200 mm) 3.15 to 47.24 inch (80 to 1200 mm)
Switching Frequency 0.0030 kHz 0.0030 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1029567-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers