ifm electronic gmbh Ultrasonic sensor UGT592

Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT592 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT592
Ultrasonic sensor UGT592
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterisation via IO-Link
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Ultrasonic sensor - UGT592 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT592
Ultrasonic sensor UGT592
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of color, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number UGT592 UGT592
Product Name Ultrasonic sensor Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Operation Distance 1.57 to 11.81 inch (40 to 300 mm) 1.57 to 11.81 inch (40 to 300 mm)
Switching Frequency 0.0080 kHz 0.0080 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000001779-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details