ifm electronic gmbh Ultrasonic sensor UGT594

Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT594 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT594
Ultrasonic sensor UGT594
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterisation via IO-Link
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Ultrasonic sensor - UGT594 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT594
Ultrasonic sensor UGT594
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of color, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number UGT594 UGT594
Product Name Ultrasonic sensor Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Operation Distance 3.15 to 47.24 inch (80 to 1200 mm) 3.15 to 47.24 inch (80 to 1200 mm)
Switching Frequency 0.0050 kHz 0.0050 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1041006-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Diffuse reflection sensor - OJ5023 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
View Details
Capacitive Proximity Sensors - 5000002261-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details