ifm efector inc. Photoelectric OGS-OOKG/US/CUBE-OGS280

Description
SENSOR TRANSMITTER, THROUGH-BEAM SENSOR, RECTANGULAR HOUSING, RED LIGHT (662 NM WAVE LENGTH), 20 M RANGE, 10-30 VDC SUPPLY, 17 MA CONSUMPTION, M12 CONNECTOR, IP65/67. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR TRANSMITTER, THROUGH-BEAM SENSOR, RECTANGULAR HOUSING, RED LIGHT (662 NM WAVE LENGTH), 20 M RANGE, 10-30 VDC SUPPLY, 17 MA CONSUMPTION, M12 CONNECTOR, IP65/67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88349252 - Radwell International
Willingboro, NJ, United States
Photoelectric
88349252
Photoelectric 88349252
SENSOR TRANSMITTER, THROUGH-BEAM SENSOR, RECTANGULAR HOUSING, RED LIGHT (662 NM WAVE LENGTH), 20 M RANGE, 10-30 VDC SUPPLY, 17 MA CONSUMPTION, M12 CONNECTOR, IP65/67. FREE 2 YEAR RADWELL WARRANTY

SENSOR TRANSMITTER, THROUGH-BEAM SENSOR, RECTANGULAR HOUSING, RED LIGHT (662 NM WAVE LENGTH), 20 M RANGE, 10-30 VDC SUPPLY, 17 MA CONSUMPTION, M12 CONNECTOR, IP65/67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
IFM Sensors & Switches OGS-OOKG/US/CUBE-OGS 280

IFM Sensors & Switches OGS-OOKG/US/CUBE-OGS280

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88349252
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IE5338-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open
View Details
3 suppliers
Proximity Sensors - 2669713 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.77 inch (45 mm)
View Details
Proximity sensor - SIEN-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details