ifm electronic gmbh Ultrasonic sensor UIT503

Description
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Width of the sound beam adjustable via IO-Link
Request a Quote
Description
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Width of the sound beam adjustable via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UIT503 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UIT503
Ultrasonic sensor UIT503
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Width of the sound beam adjustable via IO-Link
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton or IO-Link
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Width of the sound beam adjustable via IO-Link
Supplier's Site
Ultrasonic sensor - UIT503 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UIT503
Ultrasonic sensor UIT503
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Width of the sound beam adjustable via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton or IO-Link
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Width of the sound beam adjustable via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number UIT503 UIT503
Product Name Ultrasonic sensor Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 13.78 to 236 inch (350 to 6000 mm) 13.78 to 236 inch (350 to 6000 mm)
Switching Frequency 1.00E-3 kHz 1.00E-3 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IES238-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
View Details
2 suppliers
Proximity Sensors - 2093524 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SMTO-8E-NS-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details