View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
RETROREFLECTIVE PE SENSOR 2 M DE
Sensor, retroreflex, Sr 2m, PNPm M8 conn
| ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5004 | 2330-OJ5004-ND | 4258130 |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial | Photoelectric Sensors |
| Body Shape | Rectangular | Rectangular; Other; Block | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | ||
| Mode | Light-on; Dark-on; Light/Dark Programmable |