ifm electronic gmbh Ultrasonic sensor UGT586

Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analogue output Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton
Request a Quote Datasheet
Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analogue output Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT586 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT586
Ultrasonic sensor UGT586
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analogue output Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • With programmable switching output and scalable analogue output
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton
Supplier's Site
Ultrasonic sensor - UGT586 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT586
Ultrasonic sensor UGT586
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analog output Non-contact detection independent of color, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • With programmable switching output and scalable analog output
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-UGT586-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-UGT586-ND
Proximity Sensors - Industrial 2330-UGT586-ND
SENSOR PROX ULTRA 40-300MM MOD

SENSOR PROX ULTRA 40-300MM MOD

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UGT586 UGT586 2330-UGT586-ND
Product Name Ultrasonic sensor Ultrasonic sensor Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Operation Distance 1.57 to 11.81 inch (40 to 300 mm) 1.57 to 11.81 inch (40 to 300 mm)
Switching Frequency 0.0080 kHz 0.0080 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M12NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Flat Pack Sensors - 9869-1132 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Other; Flat Pack
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details