ifm electronic gmbh Ultrasonic sensor UGT523

Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
Request a Quote
Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT523 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT523
Ultrasonic sensor UGT523
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo
Supplier's Site
Ultrasonic sensor - UGT523 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT523
Ultrasonic sensor UGT523
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number UGT523 UGT523
Product Name Ultrasonic sensor Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 3.15 to 47.24 inch (80 to 1200 mm) 3.15 to 47.24 inch (80 to 1200 mm)
Switching Frequency 0.0050 kHz 0.0050 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000000667-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1624-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details