ifm efector inc. Diffuse reflection sensors with background suppression OGH580

Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Programmable light-on/dark-on mode Intuitive sensitivity adjustment with pushbutton User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Programmable light-on/dark-on mode Intuitive sensitivity adjustment with pushbutton User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensors with background suppression - OGH580 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensors with background suppression
OGH580
Diffuse reflection sensors with background suppression OGH580
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Programmable light-on/dark-on mode Intuitive sensitivity adjustment with pushbutton User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Precise background suppression
  • Programmable light-on/dark-on mode
  • Intuitive sensitivity adjustment with pushbutton
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-OGH580-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-OGH580-ND
Photoelectric, Industrial 2330-OGH580-ND
"Diffuse, Background Suppression Optical Sensor 0.591"" ~ 7.874"" (15mm ~ 200mm) PNP - Dark-ON/Light-ON"

"Diffuse, Background Suppression Optical Sensor 0.591"" ~ 7.874"" (15mm ~ 200mm) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Diffuse reflection sensor ifm efector OGH580 - OGH-FPKG/US/CUBE -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector OGH580 - OGH-FPKG/US/CUBE
Diffuse reflection sensor ifm efector OGH580 - OGH-FPKG/US/CUBE
The M18 cube style diffuse reflection sensor with background suppression OGH580 -OGH-FPKG/US/CUBE from ifm is characterised by a robust stainless steel housing with protection rating IP67, and programmable light-on/dark-on switching. The diffuse reflection sensor OGH580 -OGH-FPKG/US/CUBE has a long range of 15-200 mm; the background suppression can be set via teach buttons. The long range allows a reliable solution of your application. Compact cube style body allows for mounting in tight areas, where traditional barrel shape will not. The diffuse reflection sensor OGH580 -OGH-FPKG/US/CUBE with M12 connector is the ideal solution for position detection in factory automation, packaging and conveying.

The M18 cube style diffuse reflection sensor with background suppression OGH580 -OGH-FPKG/US/CUBE from ifm is characterised by a robust stainless steel housing with protection rating IP67, and programmable light-on/dark-on switching. The diffuse reflection sensor OGH580 -OGH-FPKG/US/CUBE has a long range of 15-200 mm; the background suppression can be set via teach buttons. The long range allows a reliable solution of your application. Compact cube style body allows for mounting in tight areas, where traditional barrel shape will not. The diffuse reflection sensor OGH580 -OGH-FPKG/US/CUBE with M12 connector is the ideal solution for position detection in factory automation, packaging and conveying.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number OGH580 2330-OGH580-ND
Product Name Diffuse reflection sensors with background suppression Photoelectric, Industrial Diffuse reflection sensor ifm efector OGH580 - OGH-FPKG/US/CUBE
Body Shape Threaded Barrel; Rectangular Rectangular
Operation Distance 0.5906 to 7.87 inch (15 to 200 mm) 0.5906 to 7.87 inch (15 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P705 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 2.95 to 315 inch (75 to 8000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Laser distance sensor - O5D100 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 1.18 to 78.74 inch (30 to 2000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
Diffuse reflection sensor - O6T301 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
4 suppliers