Cole-Parmer FLUKE-922/KIT - Fluke 922 Air Flow Meter / Digital Micromanometer GO-05949-01

Description
• Measure air pressure, velocity, flow/volume, and temperature • Rugged design built for field use • Easy to use without sacrificing performance • Helps promote indoor air quality through effective monitoring The Fluke 922 Airflow meter makes airflow measurement easy by combining three tools: differential pressure, airflow (volume) and velocity along with temperature into a single, rugged reliable meter. Great for technicians who need a simple solution for diagnosing ventilation and IAQ issues. Each parameter tells only part of the story; this meter combines all of the critical measurements in to one meter, without having to resort to expensive special application tools. You can define duct shape and size for maximum accuracy. Meter is supplied with convenient colored hoses and a piTot tube for proper pressure measurement, or use meter with most pitot tubes available in the market today. Meter also features min/max, average, hold, auto off and a bright backlit display. Available for sale in the United States and Canada only.
Description
• Measure air pressure, velocity, flow/volume, and temperature • Rugged design built for field use • Easy to use without sacrificing performance • Helps promote indoor air quality through effective monitoring The Fluke 922 Airflow meter makes airflow measurement easy by combining three tools: differential pressure, airflow (volume) and velocity along with temperature into a single, rugged reliable meter. Great for technicians who need a simple solution for diagnosing ventilation and IAQ issues. Each parameter tells only part of the story; this meter combines all of the critical measurements in to one meter, without having to resort to expensive special application tools. You can define duct shape and size for maximum accuracy. Meter is supplied with convenient colored hoses and a piTot tube for proper pressure measurement, or use meter with most pitot tubes available in the market today. Meter also features min/max, average, hold, auto off and a bright backlit display. Available for sale in the United States and Canada only.

Suppliers

Company
Product
Description
Supplier Links
FLUKE-922/KIT - Fluke 922 Air Flow Meter / Digital Micromanometer - GO-05949-01 - Cole-Parmer
Vernon Hills, IL, United States
FLUKE-922/KIT - Fluke 922 Air Flow Meter / Digital Micromanometer
GO-05949-01
FLUKE-922/KIT - Fluke 922 Air Flow Meter / Digital Micromanometer GO-05949-01
• Measure air pressure, velocity, flow/volume, and temperature • Rugged design built for field use • Easy to use without sacrificing performance • Helps promote indoor air quality through effective monitoring The Fluke 922 Airflow meter makes airflow measurement easy by combining three tools: differential pressure, airflow (volume) and velocity along with temperature into a single, rugged reliable meter. Great for technicians who need a simple solution for diagnosing ventilation and IAQ issues. Each parameter tells only part of the story; this meter combines all of the critical measurements in to one meter, without having to resort to expensive special application tools. You can define duct shape and size for maximum accuracy. Meter is supplied with convenient colored hoses and a piTot tube for proper pressure measurement, or use meter with most pitot tubes available in the market today. Meter also features min/max, average, hold, auto off and a bright backlit display. Available for sale in the United States and Canada only.

• Measure air pressure, velocity, flow/volume, and temperature
• Rugged design built for field use
• Easy to use without sacrificing performance
• Helps promote indoor air quality through effective monitoring
The Fluke 922 Airflow meter makes airflow measurement easy by combining three tools: differential pressure, airflow (volume) and velocity along with temperature into a single, rugged reliable meter. Great for technicians who need a simple solution for diagnosing ventilation and IAQ issues. Each parameter tells only part of the story; this meter combines all of the critical measurements in to one meter, without having to resort to expensive special application tools. You can define duct shape and size for maximum accuracy. Meter is supplied with convenient colored hoses and a piTot tube for proper pressure measurement, or use meter with most pitot tubes available in the market today. Meter also features min/max, average, hold, auto off and a bright backlit display.
<b>Available for sale in the United States and Canada only.</b>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Flow Meters
Product Number GO-05949-01
Product Name FLUKE-922/KIT - Fluke 922 Air Flow Meter / Digital Micromanometer
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC4000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Mounting In-line
View Details
Ultrasonic flowmeter (Duosonics) - FSH,FSW,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOWC5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details