Cole-Parmer EBT730 - TSI (Alnor) EBT730 Digital Micromanometer GO-05949-49

Description
• Multiple measurement tools in one package • Auto-zeroing pressure sensor saves time • Automatic density correction increases reading accuracy • Up to five simultaneous measurements on large, backlit graphic display • Intuitive menu structure for easy setup and operation • Bluetooth® tal> bidirectional communication for transferring data or remote polling • NEW optional LogDatâ„¢ Mobile Androidâ„¢ App simplifies • documenting of results and e-mailing of reports for enhanced productivity • Temperature, humidity, and additional pitot probes are available; call for details The Alnor® EBT731 Balometer® capture hood and Alnor EBT730 micromanometer are modular air balancing tools engineered to meet your most demanding HVAC testing, adjusting, balancing, and commissioning requirements. The EBT730 is a versatile, simple-to-use digital micromanometer that accurately measures and displays airflow, velocity, and pressure to help you meet industry standards. In addition, the micromanometer is detachable and functions as a stand-alone meter! Combine it with optional probes for increased flexibility in multiple measurement applications. > What’s included: micromanometer, 18" (46 cm) L pitot probe, two static pressure probes, 16-ft (4.8-m) neoprene tubing, downloading software, USB interface cable, carrying case, four AA rechargeable NiMH batteries, battery charger/AC adapter, and calibration document supplied by the manufacturer.
Description
• Multiple measurement tools in one package • Auto-zeroing pressure sensor saves time • Automatic density correction increases reading accuracy • Up to five simultaneous measurements on large, backlit graphic display • Intuitive menu structure for easy setup and operation • Bluetooth® tal> bidirectional communication for transferring data or remote polling • NEW optional LogDatâ„¢ Mobile Androidâ„¢ App simplifies • documenting of results and e-mailing of reports for enhanced productivity • Temperature, humidity, and additional pitot probes are available; call for details The Alnor® EBT731 Balometer® capture hood and Alnor EBT730 micromanometer are modular air balancing tools engineered to meet your most demanding HVAC testing, adjusting, balancing, and commissioning requirements. The EBT730 is a versatile, simple-to-use digital micromanometer that accurately measures and displays airflow, velocity, and pressure to help you meet industry standards. In addition, the micromanometer is detachable and functions as a stand-alone meter! Combine it with optional probes for increased flexibility in multiple measurement applications. > What’s included: micromanometer, 18" (46 cm) L pitot probe, two static pressure probes, 16-ft (4.8-m) neoprene tubing, downloading software, USB interface cable, carrying case, four AA rechargeable NiMH batteries, battery charger/AC adapter, and calibration document supplied by the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
EBT730 - TSI (Alnor) EBT730 Digital Micromanometer - GO-05949-49 - Cole-Parmer
Vernon Hills, IL, United States
EBT730 - TSI (Alnor) EBT730 Digital Micromanometer
GO-05949-49
EBT730 - TSI (Alnor) EBT730 Digital Micromanometer GO-05949-49
• Multiple measurement tools in one package • Auto-zeroing pressure sensor saves time • Automatic density correction increases reading accuracy • Up to five simultaneous measurements on large, backlit graphic display • Intuitive menu structure for easy setup and operation • Bluetooth® tal> bidirectional communication for transferring data or remote polling • NEW optional LogDatâ„¢ Mobile Androidâ„¢ App simplifies • documenting of results and e-mailing of reports for enhanced productivity • Temperature, humidity, and additional pitot probes are available; call for details The Alnor® EBT731 Balometer® capture hood and Alnor EBT730 micromanometer are modular air balancing tools engineered to meet your most demanding HVAC testing, adjusting, balancing, and commissioning requirements. The EBT730 is a versatile, simple-to-use digital micromanometer that accurately measures and displays airflow, velocity, and pressure to help you meet industry standards. In addition, the micromanometer is detachable and functions as a stand-alone meter! Combine it with optional probes for increased flexibility in multiple measurement applications. > What’s included: micromanometer, 18" (46 cm) L pitot probe, two static pressure probes, 16-ft (4.8-m) neoprene tubing, downloading software, USB interface cable, carrying case, four AA rechargeable NiMH batteries, battery charger/AC adapter, and calibration document supplied by the manufacturer.

• Multiple measurement tools in one package
• Auto-zeroing pressure sensor saves time
• Automatic density correction increases reading accuracy
• Up to five simultaneous measurements on large, backlit graphic display
• Intuitive menu structure for easy setup and operation
• <ital>Bluetooth®</ital> bidirectional communication for transferring data or remote polling
• NEW optional LogDatâ„¢ Mobile Androidâ„¢ App simplifies
• documenting of results and e-mailing of reports for enhanced productivity
• Temperature, humidity, and additional pitot probes are available; call for details
<br>The Alnor® EBT731 Balometer® capture hood and Alnor EBT730 micromanometer are modular air balancing tools engineered to meet your most demanding HVAC testing, adjusting, balancing, and commissioning requirements.<br> The EBT730 is a versatile, simple-to-use digital micromanometer that accurately measures and displays airflow, velocity, and pressure to help you meet industry standards. In addition, the micromanometer is detachable and functions as a stand-alone meter! Combine it with optional probes for increased flexibility in multiple measurement applications.<br><br> <b>What’s included:</b> micromanometer, 18" (46 cm) L pitot probe, two static pressure probes, 16-ft (4.8-m) neoprene tubing, downloading software, USB interface cable, carrying case, four AA rechargeable NiMH batteries, battery charger/AC adapter, and calibration document supplied by the manufacturer.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Flow Meters
Product Number GO-05949-49
Product Name EBT730 - TSI (Alnor) EBT730 Digital Micromanometer
Operating Temperature 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Propeller Flow Meters - Best Selling Propeller Meter in the U.S., MC001 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Pipe Diameter 2.00 to 96.00 inch (50.8 to 2438 mm)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-50A7D-000-0 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 13.20 GPM (0.0 to 50 L/min)
View Details
2 suppliers
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW4008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 5 ±%
View Details