10.5V Clamp 39A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE 5.8VWM 10.5VC DO204AL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE6.8CA-B-ND | P4KE6.8CA-B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 10.5 volts | 10.5 volts |