Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE62 P4KE62

Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE62 - P4KE62 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE62
P4KE62
Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE62 P4KE62
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Supplier's Site Datasheet
TVS Diodes - P4KE62-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4KE62-ND
TVS Diodes P4KE62-ND
89.25V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

89.25V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE62 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE62
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE62
TVS DO15 50.2V 400W UNIDIR

TVS DO15 50.2V 400W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE62 P4KE62-ND P4KE62
Product Name Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE62 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PD 400000 milliwatts
Configuration Single
Package DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4745A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Zener Diodes - 1220008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details