760V Clamp 400mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
760V Clamp 400mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE 495VWM 760VC DO204AL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE550-E3/54GITR-ND | P4KE550-E3/54 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 760 volts | 760 volts |