Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791146-P4KE75CA
Series: P4KE
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AL, DO-41, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64.1V
Current - Peak Pulse (10/1000μs): 4A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 71.3V
Manufacturer Package: DO-204AL (DO-41)
Maximum Clamping Voltage: 103V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
103V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
103V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DO15 64.1V 400W BIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE75CA | 791146-P4KE75CA | P4KE75CATR-ND | P4KE75CA |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS - TVS - Diodes - P4KE75CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | |||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 103 volts | 103 volts | 103 volts | |
| VBR | 71.3 volts | 71.3 volts | 71.3 volts |