Vishay Intertechnology, Inc. TVS Diodes P4KE6.8A-E3/73

Description
10.5V Clamp 38.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
10.5V Clamp 38.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4KE6.8A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 38.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

10.5V Clamp 38.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
400 W TVS Protection Diode - 144-P4KE6.8A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-P4KE6.8A-E3/73
400 W TVS Protection Diode 144-P4KE6.8A-E3/73
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Transient Suppressor Product overview: P4KE6.8A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE6.8A-E3/73 can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Transient Suppressor Product overview: P4KE6.8A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE6.8A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4KE6.8A-E3/73 - 1085558-P4KE6.8A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE6.8A-E3/73
1085558-P4KE6.8A-E3/73
TVS - TVS - Diodes - P4KE6.8A-E3/73 1085558-P4KE6.8A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085558-P4KE6.8A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 38.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085558-P4KE6.8A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 38.1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE6.8A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE6.8A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE6.8A-E3/73
TVS DIODE 5.8VWM 10.5VC DO204AL

TVS DIODE 5.8VWM 10.5VC DO204AL

Supplier's Site
400W,6.8V 5%,unidir,axial Tvs Vishay - 76K8638 - Newark, An Avnet Company
Chicago, IL, United States
400W,6.8V 5%,unidir,axial Tvs Vishay
76K8638
400W,6.8V 5%,unidir,axial Tvs Vishay 76K8638
400W,6.8V 5%,UNIDIR,AXIAL TVS

400W,6.8V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE6.8A-E3/73-ND 144-P4KE6.8A-E3/73 1085558-P4KE6.8A-E3/73 P4KE6.8A-E3/73 76K8638
Product Name TVS Diodes 400 W TVS Protection Diode TVS - TVS - Diodes - P4KE6.8A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W,6.8V 5%,unidir,axial Tvs Vishay
Configuration Single Single
Package DO-4; DO-204AL, DO-41, Axial Tape and Reel DO-41; DO-204AL (DO-41) DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 10.5 volts 10.5 volts 10.5 volts
VBR 6.45 volts 6.45 volts 6.45 volts
Unlock Full Specs
to access all available technical data