Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
10.5V Clamp 39A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
10.5V Clamp 39A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085559-P4KE6.8CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 39A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
TVS DIODE, 400W, 5.8V, BIDIR, DO-204AL; Product Range:P4KE series; TVS Polarity:Bidirection
TVS DO15 5.8V 400W BIDIR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE6.8CA | F6617TR-ND | 1085559-P4KE6.8CA | 33AC0816 | P4KE6.8CA |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - P4KE6.8CA | Tvs Diode, 400W, 5.8V, Bidir, Do-204Al; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | DO-41; DO-41 (DO-204AL) | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | |||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts |