Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Win Source Part Number: 1362072-P4KE75A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 38 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: P4KE
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: P4KE75
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 64.1V
Voltage - Breakdown (Min): 71.3V
Voltage - Clamping (Max) @ Ipp: 103V
Current - Peak Pulse (10/1000µs): 4A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1
103V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
103V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DO15 64.1V 400W UNIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE75A | 1362072-P4KE75A | P4KE75ATR-ND | P4KE75A |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | |||
| Package | DO-204AL, DO-41, Axial | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 103 volts | 103 volts | 103 volts |