Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
400W TVS Diode, 495V VRWM, Unidirectional, DO-41 Product overview: P4KE550A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 495V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 495V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE550A can be used for catalog matching and distributor lookup.
760V Clamp 520mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
760V Clamp 520mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE, UNIDIR, 468V, DO-41; Product Range:P4KE Series; TVS Polarity:Unidirectio
TVS DIODE 495VWM 760VC DO204AL
TVS DIODE 495VWM 760VC DO204AL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE550A | 144-P4KE550A | F5652CT-ND | 27AK1460 | P4KE550A | P4KE550A |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | 400W 495V TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 468V, Do-41; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | |||||
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 (DO-204AL) | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |