Manufacturer: Vishay
Win Source Part Number: 1085527-P4KE15A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 18.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
21.2V Clamp 18.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 18.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Transient Suppressor Product overview: P4KE15A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE15A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 12.8VWM 21.2VC DO204AL
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1085527-P4KE15A-E3/54 | P4KE15A-E3/54GITR-ND | 144-P4KE15A-E3/54 | P4KE15A-E3/54 | 76K8250 |
| Product Name | TVS - TVS - Diodes - P4KE15A-E3/54 | TVS Diodes | 400 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,12.8V V(Rwm),do-204Al Vishay |
| Package | DO-41; DO-204AL (DO-41) | DO-4; DO-204AL, DO-41, Axial | Tape and Reel | DO-41; DO-204AL (DO-41) | |
| VWM | 12.8 volts | ||||
| IPPM | 18.9 amps | ||||
| VC | 21.2 volts | 21.2 volts | 21.2 volts | ||
| VBR | 14.3 volts | 14.3 volts | 14.3 volts |