Littelfuse, Inc. 400W Axial Leaded Transient Voltage Supressors P4KE12CA

Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Axial Leaded Transient Voltage Supressors - P4KE12CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Axial Leaded Transient Voltage Supressors
P4KE12CA
400W Axial Leaded Transient Voltage Supressors P4KE12CA
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Supplier's Site Datasheet
TVS Diodes - 18-P4KE12CACT-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS Diodes - 18-P4KE12CATR-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE12CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE12CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE12CA
TVS DO15 10.2V 400W BIDIR

TVS DO15 10.2V 400W BIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE12CA 18-P4KE12CACT-ND P4KE12CA
Product Name 400W Axial Leaded Transient Voltage Supressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PD 400000 milliwatts
Configuration Single
Package DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1N4748A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
2 suppliers
Zener Diodes - 1658754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details