16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE 10.2VWM 16.7VC DO204AL
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P4KE12CA-E3/54-ND | P4KE12CA-E3/54 | 76K8207 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,10.2V V(Rwm),do-204Al Vishay |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 16.7 volts | 16.7 volts |