Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
21.2V Clamp 19.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 19.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE, UNIDIR, 12.8V, DO-41; Product Range:P4KE Series; TVS Polarity:Unidirectio
TVS DIODE 12.8VWM 21.2VC DO204AL
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE15A | P4KE15ATR-ND | 27AK1456 | P4KE15A |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes | Tvs Diode, Unidir, 12.8V, Do-41; Product Range Littelfuse | TVS Diodes |
| PD | 400000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 (DO-204AL) | DO-41; DO-204AL, DO-41, Axial | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 21.2 volts | 21.2 volts |