Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 888357-P4KE12A
Series: P4KE
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.10.0080
Other Part Number: -P4KE12A, P4KE12ACT, P4KE12ATR, P4KE12A-ND
TVS DO15 10.2V 400W UNIDIR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE12A | P4KE12ATR-ND | 888357-P4KE12A | P4KE12A |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - P4KE12A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts |