Hutchinson Worldwide 521201

Description
These diabolo mounts are made from a natural rubber bonded to a mild steel. Natural Rubber Bonded to Metal. Radial Elasticity Much Greater Than Axial Elasticity . Works in Compression and Shear. Simple to Fix Type = Male to Male Compression Load = 12daN Compression Deflection = 2.5mm Shearing Load = 3daN Shearing Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Steel Diameter = 20mm Overall Height = 19mm
Request a Quote
Description
These diabolo mounts are made from a natural rubber bonded to a mild steel. Natural Rubber Bonded to Metal. Radial Elasticity Much Greater Than Axial Elasticity . Works in Compression and Shear. Simple to Fix Type = Male to Male Compression Load = 12daN Compression Deflection = 2.5mm Shearing Load = 3daN Shearing Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Steel Diameter = 20mm Overall Height = 19mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3602873 - RS Components, Ltd.
Corby, Northants, United Kingdom
These diabolo mounts are made from a natural rubber bonded to a mild steel. Natural Rubber Bonded to Metal. Radial Elasticity Much Greater Than Axial Elasticity . Works in Compression and Shear. Simple to Fix Type = Male to Male Compression Load = 12daN Compression Deflection = 2.5mm Shearing Load = 3daN Shearing Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Steel Diameter = 20mm Overall Height = 19mm

These diabolo mounts are made from a natural rubber bonded to a mild steel.
Natural Rubber Bonded to Metal. Radial Elasticity Much Greater Than Axial Elasticity . Works in Compression and Shear. Simple to Fix
Type = Male to Male
Compression Load = 12daN
Compression Deflection = 2.5mm
Shearing Load = 3daN
Shearing Deflection = 5mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Steel
Diameter = 20mm
Overall Height = 19mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 3602873
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38373 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units Metric
View Details
Blind Threaded Studs - Unified - AESS-420-165-8125 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
 - 7203335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
Stud - 939A4/316L1006088 - BUMAX®
Specs
Design Units Metric
Metric M10
Length 2.36 inch (60 mm)
View Details