Hutchinson Worldwide 511251

Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male Only Compression Load = 55daN Compression Deflection = 4.5mm Thread Size = M8 Material = Natural Rubber Metalwork = Steel Diameter = 25.5mm Overall Height = 19mm Maximum Operating Temperature = +70°C
Request a Quote
Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male Only Compression Load = 55daN Compression Deflection = 4.5mm Thread Size = M8 Material = Natural Rubber Metalwork = Steel Diameter = 25.5mm Overall Height = 19mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3851564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male Only Compression Load = 55daN Compression Deflection = 4.5mm Thread Size = M8 Material = Natural Rubber Metalwork = Steel Diameter = 25.5mm Overall Height = 19mm Maximum Operating Temperature = +70°C

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial).
Type = Male Only
Compression Load = 55daN
Compression Deflection = 4.5mm
Thread Size = M8
Material = Natural Rubber
Metalwork = Steel
Diameter = 25.5mm
Overall Height = 19mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 3851564
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38123 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
 - 1264942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.3937 inch (10 mm)
View Details
Stud - 938A4/316L0603088 - BUMAX®
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHA-M5-20 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers