Hutchinson Worldwide 521401

Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male to Male Compression Load = 150daN Compression Deflection = 6mm Shearing Load = 20daN Shearing Deflection = 5.5mm Thread Size = M10 Material = Natural Rubber Metalwork = Steel Diameter = 40mm Overall Height = 28mm
Request a Quote
Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male to Male Compression Load = 150daN Compression Deflection = 6mm Shearing Load = 20daN Shearing Deflection = 5.5mm Thread Size = M10 Material = Natural Rubber Metalwork = Steel Diameter = 40mm Overall Height = 28mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2547573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male to Male Compression Load = 150daN Compression Deflection = 6mm Shearing Load = 20daN Shearing Deflection = 5.5mm Thread Size = M10 Material = Natural Rubber Metalwork = Steel Diameter = 40mm Overall Height = 28mm

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial).
Type = Male to Male
Compression Load = 150daN
Compression Deflection = 6mm
Shearing Load = 20daN
Shearing Deflection = 5.5mm
Thread Size = M10
Material = Natural Rubber
Metalwork = Steel
Diameter = 40mm
Overall Height = 28mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2547573
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38120 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Metric - FH4-M3-25 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Stud - 939A4/316L16080109 - BUMAX®
Specs
Design Units Metric
Metric M16
Length 3.15 inch (80 mm)
View Details
 - 1263973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.18 inch (30 mm)
View Details