Hutchinson Worldwide 520550

Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Female to Female Compression Load = 20daN Compression Deflection = 1.5mm Shearing Load = 2.5daN Shearing Deflection = 1.5mm Thread Size = M4 Material = Natural Rubber Metalwork = Steel Diameter = 16mm Overall Height = 10mm
Request a Quote
Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Female to Female Compression Load = 20daN Compression Deflection = 1.5mm Shearing Load = 2.5daN Shearing Deflection = 1.5mm Thread Size = M4 Material = Natural Rubber Metalwork = Steel Diameter = 16mm Overall Height = 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4150806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Female to Female Compression Load = 20daN Compression Deflection = 1.5mm Shearing Load = 2.5daN Shearing Deflection = 1.5mm Thread Size = M4 Material = Natural Rubber Metalwork = Steel Diameter = 16mm Overall Height = 10mm

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial).
Type = Female to Female
Compression Load = 20daN
Compression Deflection = 1.5mm
Shearing Load = 2.5daN
Shearing Deflection = 1.5mm
Thread Size = M4
Material = Natural Rubber
Metalwork = Steel
Diameter = 16mm
Overall Height = 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 4150806
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Fixture Studs - 38008 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Stud - 938A4/316L1603588 - BUMAX®
Specs
Design Units Metric
Metric M16
Length 1.38 inch (35 mm)
View Details
Blind Threaded Studs - Metric - AESS-470-2-0-20-0 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
 - 1263982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.57 inch (40 mm)
View Details