Natural rubber (50Sh) bonded to metal. Highly flexible material allows energy to be absorbed. Helps to minimise the deterioration of equipment caused by shock loads. Reduces noise and vibrations. Applications: Isolation of rotating machinery, absorption of shock
Type = Male Only
Compression Load = 300daN
Compression Deflection = 9mm
Thread Size = M10
Material = Natural Rubber
Metalwork = Steel
Diameter = 60mm
Overall Height = 36mm
Maximum Operating Temperature = +70°C
| RS Components, Ltd. | |
|---|---|
| Product Category | Studs |
| Product Number | 2951562 |
| Design Units | Metric |