Hutchinson Worldwide 520513

Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Female to Female Compression Load = 50daN Compression Deflection = 7.5mm Shearing Load = 8daN Shearing Deflection = 6mm Thread Size = M8 Material = Natural Rubber Metalwork = Steel Diameter = 25.5mm Overall Height = 30mm
Request a Quote
Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Female to Female Compression Load = 50daN Compression Deflection = 7.5mm Shearing Load = 8daN Shearing Deflection = 6mm Thread Size = M8 Material = Natural Rubber Metalwork = Steel Diameter = 25.5mm Overall Height = 30mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2951770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Female to Female Compression Load = 50daN Compression Deflection = 7.5mm Shearing Load = 8daN Shearing Deflection = 6mm Thread Size = M8 Material = Natural Rubber Metalwork = Steel Diameter = 25.5mm Overall Height = 30mm

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial).
Type = Female to Female
Compression Load = 50daN
Compression Deflection = 7.5mm
Shearing Load = 8daN
Shearing Deflection = 6mm
Thread Size = M8
Material = Natural Rubber
Metalwork = Steel
Diameter = 25.5mm
Overall Height = 30mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2951770
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stud - 938A4/316L08045109 - BUMAX®
Specs
Design Units Metric
Metric M8
Length 1.77 inch (45 mm)
View Details
 - 1263959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
Alloy Steel Studs - 37922 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-024-5ZI - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers