RS Components, Ltd. Datasheets for Studs
Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.
Studs: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Diabolo rubber mounts are suitable for a variety of applications, primarily for elastic suspension and the isolation of vibration in different machinery, instrumentation, motors and enclosures. These anti-vibration mountings can... | |
| RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be... | |
| SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type =... | |
| Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel... |
| << Prev |