Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial).
Type = Male to Male
Compression Load = 12daN
Compression Deflection = 2mm
Shearing Load = 1.5daN
Shearing Deflection = 1.5mm
Thread Size = M5
Material = Natural Rubber
Metalwork = Steel
Diameter = 12.5mm
Overall Height = 10mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Studs |
| Product Number | 2547438 |
| Design Units | Metric |