Hutchinson Worldwide 511157

Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male Only Compression Load = 120daN Compression Deflection = 7mm Thread Size = M8 Material = Natural Rubber Metalwork = Steel Diameter = 40mm Overall Height = 30mm Maximum Operating Temperature = +70°C
Request a Quote
Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male Only Compression Load = 120daN Compression Deflection = 7mm Thread Size = M8 Material = Natural Rubber Metalwork = Steel Diameter = 40mm Overall Height = 30mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4150682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male Only Compression Load = 120daN Compression Deflection = 7mm Thread Size = M8 Material = Natural Rubber Metalwork = Steel Diameter = 40mm Overall Height = 30mm Maximum Operating Temperature = +70°C

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial).
Type = Male Only
Compression Load = 120daN
Compression Deflection = 7mm
Thread Size = M8
Material = Natural Rubber
Metalwork = Steel
Diameter = 40mm
Overall Height = 30mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 4150682
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Studs - Metric - AESS-8125-3-8-16-0-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Stud - 938A4/316L1613588 - BUMAX®
Specs
Design Units Metric
Metric M16
Length 5.31 inch (135 mm)
View Details
Alloy Steel Studs - 37922 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
 - 1264976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details