Hutchinson Worldwide 511151

Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male Only Compression Load = 20daN Compression Deflection = 3mm Thread Size = M4 Material = Natural Rubber Metalwork = Steel Diameter = 16mm Overall Height = 15mm Maximum Operating Temperature = +70°C
Request a Quote
Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male Only Compression Load = 20daN Compression Deflection = 3mm Thread Size = M4 Material = Natural Rubber Metalwork = Steel Diameter = 16mm Overall Height = 15mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4150654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male Only Compression Load = 20daN Compression Deflection = 3mm Thread Size = M4 Material = Natural Rubber Metalwork = Steel Diameter = 16mm Overall Height = 15mm Maximum Operating Temperature = +70°C

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial).
Type = Male Only
Compression Load = 20daN
Compression Deflection = 3mm
Thread Size = M4
Material = Natural Rubber
Metalwork = Steel
Diameter = 16mm
Overall Height = 15mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 4150654
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stud - 938A4/316L1010088 - BUMAX®
Specs
Design Units Metric
Metric M10
Length 3.94 inch (100 mm)
View Details
 - 2371922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.94 inch (100 mm)
View Details
Blind Threaded Studs - Metric - AESS-1015-7-9-17-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Stainless Steel Fixture Studs - 38206 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details