RS Components, Ltd. 1264340

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Thread Size = M6 Material = Natural Rubber Metalwork = Stainless Steel Diameter = 20mm Shore Hardness = 65Shore A Overall Height = 15mm Series = AV Type C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Thread Size = M6 Material = Natural Rubber Metalwork = Stainless Steel Diameter = 20mm Shore Hardness = 65Shore A Overall Height = 15mm Series = AV Type C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264340 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Thread Size = M6 Material = Natural Rubber Metalwork = Stainless Steel Diameter = 20mm Shore Hardness = 65Shore A Overall Height = 15mm Series = AV Type C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Thread Size = M6
Material = Natural Rubber
Metalwork = Stainless Steel
Diameter = 20mm
Shore Hardness = 65Shore A
Overall Height = 15mm
Series = AV Type C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264340
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details
 - 1263976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 7773171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.01 inch (51 mm)
View Details
 - 474785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.28 inch (58 mm)
View Details