RS Components, Ltd. 1264917

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 214.8kg Shearing Load = 74.8kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 60mm Shore Hardness = 60Shore A Overall Height = 45mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 214.8kg Shearing Load = 74.8kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 60mm Shore Hardness = 60Shore A Overall Height = 45mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264917 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 214.8kg Shearing Load = 74.8kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 60mm Shore Hardness = 60Shore A Overall Height = 45mm Maximum Operating Temperature = +70°C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Compression Load = 214.8kg
Shearing Load = 74.8kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 60mm
Shore Hardness = 60Shore A
Overall Height = 45mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264917
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 8112388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.17 inch (55 mm)
View Details
 - 1264319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 1264300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 2371916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.54 inch (90 mm)
View Details