Hutchinson Worldwide 521249

Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male to Male Compression Load = 35daN Compression Deflection = 3mm Shearing Load = 5daN Shearing Deflection = 2.5mm Thread Size = M6 Material = Natural Rubber Metalwork = Steel Diameter = 20mm Overall Height = 15mm
Request a Quote
Description
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male to Male Compression Load = 35daN Compression Deflection = 3mm Shearing Load = 5daN Shearing Deflection = 2.5mm Thread Size = M6 Material = Natural Rubber Metalwork = Steel Diameter = 20mm Overall Height = 15mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2547488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male to Male Compression Load = 35daN Compression Deflection = 3mm Shearing Load = 5daN Shearing Deflection = 2.5mm Thread Size = M6 Material = Natural Rubber Metalwork = Steel Diameter = 20mm Overall Height = 15mm

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial).
Type = Male to Male
Compression Load = 35daN
Compression Deflection = 3mm
Shearing Load = 5daN
Shearing Deflection = 2.5mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Steel
Diameter = 20mm
Overall Height = 15mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2547488
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Setup Studs - 38421 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Blind Threaded Studs - Metric - AESS-8125-7-9-13-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Stud - 938A4/316L2010088 - BUMAX®
Specs
Design Units Metric
Metric M20
Length 3.94 inch (100 mm)
View Details
 - 1265951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.5906 inch (15 mm)
View Details