Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial).
Type = Male Only
Compression Load = 80daN
Compression Deflection = 2mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Steel
Diameter = 25.5mm
Overall Height = 10mm
Maximum Operating Temperature = +70°C
| RS Components, Ltd. | |
|---|---|
| Product Category | Studs |
| Product Number | 4150660 |
| Design Units | Metric |