TDK Corporation RF and Wireless - Balun HHM1711Q1

Description
Win Source Part Number: 1373200-HHM1711Q1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.8000 ECCN: EAR99 Frequency Range: 2.3GHz ~ 3.8GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373200-HHM1711Q1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.8000 ECCN: EAR99 Frequency Range: 2.3GHz ~ 3.8GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - HHM1711Q1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
HHM1711Q1
RF and Wireless - Balun HHM1711Q1
Win Source Part Number: 1373200-HHM1711Q1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.8000 ECCN: EAR99 Frequency Range: 2.3GHz ~ 3.8GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB

Win Source Part Number: 1373200-HHM1711Q1
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: HHM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
ECCN: EAR99
Frequency Range: 2.3GHz ~ 3.8GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 1.0dB
Return Loss (Min): 10dB

Buy Now Datasheet
RF and Wireless - Balun HHM1711Q1
BALUN 2.3GHZ-3.8GHZ 50/100 0603

BALUN 2.3GHZ-3.8GHZ 50/100 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM1711Q1 HHM1711Q1
Product Name RF and Wireless - Balun RF and Wireless - Balun
Operating Frequency 2300 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Receivers - SI4731-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Interface - Drivers, Receivers, Transceivers - 54ALS138E/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details