STMicroelectronics RF and Wireless - Balun BALF-CC26-05D3

Description
Win Source Part Number: 1373209-BALF-CC26-05 D3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-UFBGA, CSPBGA Base Product Number: BALF Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.2dB Return Loss (Min): -23dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373209-BALF-CC26-05 D3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-UFBGA, CSPBGA Base Product Number: BALF Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.2dB Return Loss (Min): -23dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - BALF-CC26-05D3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
BALF-CC26-05D3
RF and Wireless - Balun BALF-CC26-05D3
Win Source Part Number: 1373209-BALF-CC26-05 D3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-UFBGA, CSPBGA Base Product Number: BALF Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.2dB Return Loss (Min): -23dB

Win Source Part Number: 1373209-BALF-CC26-05D3
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 5-UFBGA, CSPBGA
Base Product Number: BALF
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Insertion Loss (Max): 1.2dB
Return Loss (Min): -23dB

Buy Now Datasheet
BALUN 2.4GHZ-2.5GHZ 50/50 5UFBGA

BALUN 2.4GHZ-2.5GHZ 50/50 5UFBGA

Supplier's Site Datasheet
RF and Wireless - Balun BALF-CC26-05D3
BALUN 2.4GHZ-2.5GHZ 50/50 5UFBGA

BALUN 2.4GHZ-2.5GHZ 50/50 5UFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number BALF-CC26-05D3 BALF-CC26-05D3 BALF-CC26-05D3
Product Name RF and Wireless - Balun Balun RF and Wireless - Balun
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF905-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 10161FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - SI4777-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details
2 suppliers