Mini-Circuits RF and Wireless - RF Misc ICs and Modules KC2-19+

Description
Win Source Part Number: 1353945-KC2-19+ Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active RF Type: General Purpose Frequency: 2.2GHz ~ 3.8GHz Package / Case: 10-SMD, Flat Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Function: Frequency Multiplier
Request a Quote Datasheet
Description
Win Source Part Number: 1353945-KC2-19+ Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active RF Type: General Purpose Frequency: 2.2GHz ~ 3.8GHz Package / Case: 10-SMD, Flat Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Function: Frequency Multiplier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - KC2-19+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Misc ICs and Modules
KC2-19+
RF and Wireless - RF Misc ICs and Modules KC2-19+
Win Source Part Number: 1353945-KC2-19+ Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active RF Type: General Purpose Frequency: 2.2GHz ~ 3.8GHz Package / Case: 10-SMD, Flat Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Function: Frequency Multiplier

Win Source Part Number: 1353945-KC2-19+
Category: RF and Wireless - RF Misc ICs and Modules
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
RF Type: General Purpose
Frequency: 2.2GHz ~ 3.8GHz
Package / Case: 10-SMD, Flat Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
ECCN: EAR99
Function: Frequency Multiplier

Buy Now Datasheet
RF Misc ICs and Modules - KC2-19+ - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
KC2-19+
RF Misc ICs and Modules KC2-19+
2X SMT MULTIPLIER, OUTPUT FREQ 2

2X SMT MULTIPLIER, OUTPUT FREQ 2

Supplier's Site Datasheet
RF and Wireless - RF Misc ICs and Modules - KC2-19+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
KC2-19+
RF and Wireless - RF Misc ICs and Modules KC2-19+
2X SMT MULTIPLIER, OUTPUT FREQ 2

2X SMT MULTIPLIER, OUTPUT FREQ 2

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number KC2-19+ KC2-19+ KC2-19+
Product Name RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Modems - ICs and Modules - 448-CY8CPLC20-48LTXITTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type 48-VFQFN Exposed Pad
Pins 48 #
View Details