Wurth Electronics ICS, Inc. RF and Wireless- Balun 748421245

Description
Manufacturer: Würth Elektronik Category: RF and Wireless- Balun Series: WE-BAL Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless- Balun Series: WE-BAL Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless- Balun - 748421245 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- Balun
748421245
RF and Wireless- Balun 748421245
Manufacturer: Würth Elektronik Category: RF and Wireless- Balun Series: WE-BAL Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount

Manufacturer: Würth Elektronik
Category: RF and Wireless- Balun
Series: WE-BAL
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount

Buy Now Datasheet
BALUN 2.4GHZ-2.5GHZ 50/100 0805

BALUN 2.4GHZ-2.5GHZ 50/100 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 748421245 748421245
Product Name RF and Wireless- Balun Balun
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Receivers - SI4761-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers