TE Connectivity ™ RF and Wireless - RF Shields 2118730-2

Description
Win Source Part Number: 1363927-2118730-2 Category: RF and Wireless - RF Shields Fake Threat In the Open Market: 48 pct. Type: Frame MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2118730 Mounting Type: Surface Mount HTSUS: 8529.90.9800 REACH Status: Vendor Undefined ECCN: EAR99 Length - Overall: 1.732" (44.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 1.201" (30.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363927-2118730-2 Category: RF and Wireless - RF Shields Fake Threat In the Open Market: 48 pct. Type: Frame MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2118730 Mounting Type: Surface Mount HTSUS: 8529.90.9800 REACH Status: Vendor Undefined ECCN: EAR99 Length - Overall: 1.732" (44.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 1.201" (30.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Shields - 2118730-2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Shields
2118730-2
RF and Wireless - RF Shields 2118730-2
Win Source Part Number: 1363927-2118730-2 Category: RF and Wireless - RF Shields Fake Threat In the Open Market: 48 pct. Type: Frame MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2118730 Mounting Type: Surface Mount HTSUS: 8529.90.9800 REACH Status: Vendor Undefined ECCN: EAR99 Length - Overall: 1.732" (44.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 1.201" (30.50mm)

Win Source Part Number: 1363927-2118730-2
Category: RF and Wireless - RF Shields
Fake Threat In the Open Market: 48 pct.
Type: Frame
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2118730
Mounting Type: Surface Mount
HTSUS: 8529.90.9800
REACH Status: Vendor Undefined
ECCN: EAR99
Length - Overall: 1.732" (44.00mm)
Height - Overall: 0.118" (3.00mm)
Width - Overall: 1.201" (30.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 2118730-2
Product Name RF and Wireless - RF Shields
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20B-QGAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Modems - ICs and Modules - SI2415-C-FTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details