Skyworks Solutions, Inc. RF and Wireless - RF Front End (LNA + PA) SKY66420-11

Description
Win Source Part Number: 1373227-SKY66420-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: General Purpose Frequency: 860MHz ~ 930MHz Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (3x3) Base Product Number: SKY66420 HTSUS: 8542.39.0001 ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1373227-SKY66420-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: General Purpose Frequency: 860MHz ~ 930MHz Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (3x3) Base Product Number: SKY66420 HTSUS: 8542.39.0001 ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - SKY66420-11 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Front End (LNA + PA)
SKY66420-11
RF and Wireless - RF Front End (LNA + PA) SKY66420-11
Win Source Part Number: 1373227-SKY66420-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: General Purpose Frequency: 860MHz ~ 930MHz Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (3x3) Base Product Number: SKY66420 HTSUS: 8542.39.0001 ECCN: EAR99

Win Source Part Number: 1373227-SKY66420-11
Category: RF and Wireless - RF Front End (LNA + PA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Package: Tape & Reel
Product Status: Active
RF Type: General Purpose
Frequency: 860MHz ~ 930MHz
Package / Case: 16-SMD Module
Supplier Device Package: 16-MCM (3x3)
Base Product Number: SKY66420
HTSUS: 8542.39.0001
ECCN: EAR99

Buy Now Datasheet
RF Front End (LNA + PA) - SKY66420-11 - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
SKY66420-11
RF Front End (LNA + PA) SKY66420-11
860 TO 930MHZ RF FEM

860 TO 930MHZ RF FEM

Supplier's Site Datasheet
RF and Wireless - RF Front End (LNA + PA) - SKY66420-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
SKY66420-11
RF and Wireless - RF Front End (LNA + PA) SKY66420-11
860 TO 930MHZ RF FEM

860 TO 930MHZ RF FEM

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number SKY66420-11 SKY66420-11 SKY66420-11
Product Name RF and Wireless - RF Front End (LNA + PA) RF Front End (LNA + PA) RF and Wireless - RF Front End (LNA + PA)
Technology General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20733A3KFB1GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
CC2511 2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface - CC2511F32RSP - Texas Instruments
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
View Details
3 suppliers